Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.3V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
High-accuracy window voltage detector for overvoltage and undervoltage monitoring | Texas Instruments |
Voltage Supervisor, 3.3V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3702AX33DDCT?
Additional datasheets, footprints and schematics for TPS3702AX33DDCT are listed on our Part Details page. You can also find images and similar parts to TPS3702AX33DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3702AX33DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3702AX33DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3702AX33DDCT fall under?
The TPS3702AX33DDCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3702AX33DDCT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3702AX33DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3702AX33DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3702AX33DDCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for TPS3702AX33DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3702AX33DDCT often in real-time on the comparison pages.
What if I can't find stock of TPS3702AX33DDCT?
You can fill out our help required form which you can use to request a quote for TPS3702AX33DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.