Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | MSOP |
No. of Pins | 8Pins |
Delay Time | 100ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3620 |
Battery Management Function | Status Monitor |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 40µA |
Termination Type | Surface Mount Device |
Battery-backup supervisor for RAM retention with power fail input & manual reset | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3620-33DGKR?
Additional datasheets, footprints and schematics for TPS3620-33DGKR are listed on our Part Details page. You can also find images and similar parts to TPS3620-33DGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3620-33DGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3620-33DGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3620-33DGKR fall under?
The TPS3620-33DGKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3620-33DGKR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3620-33DGKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3620-33DGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3620-33DGKR have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TPS3620-33DGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3620-33DGKR often in real-time on the comparison pages.
What if I can't find stock of TPS3620-33DGKR?
You can fill out our help required form which you can use to request a quote for TPS3620-33DGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.