Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.47
|
-
|
Buy Now |
Battery Type | - |
---|---|
IC Interface Type | - |
No. of Batteries | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3618 |
Battery Management Function | Status Monitor |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
5-V battery-backup supervisor for RAM retention | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3618-50DGKT?
Additional datasheets, footprints and schematics for TPS3618-50DGKT are listed on our Part Details page. You can also find images and similar parts to TPS3618-50DGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3618-50DGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3618-50DGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3618-50DGKT fall under?
The TPS3618-50DGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to TPS3618-50DGKT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3618-50DGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3618-50DGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3618-50DGKT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3618-50DGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3618-50DGKT often in real-time on the comparison pages.
What if I can't find stock of TPS3618-50DGKT?
You can fill out our help required form which you can use to request a quote for TPS3618-50DGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.