TPS3307-18DR Power Management ICs - PMIC by Texas Instruments

MP SUPERVISOR CIRCUIT 2.93V SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Farnell
Farnell
from US$1.69
2,117
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.20
4,826
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.83
2,117
in stock
Buy Now
Logo for element14
element14
from US$3.68
2,117
in stock
Buy Now

Specifications

Threshold Voltage 2.93V
No. of Supervisors / Monitors 3Monitors
Supply Voltage Min 2V
Supply Voltage Max 6V
Reset Type Active-High Active-Low
Digital IC Case SOIC
No. of Pins 8Pins
Delay Time 200ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Triple-processor voltage supervisor | Texas Instruments
Mp Supervisor Circuit, 2.93V, Soic-8 | Newark Electronics
MP SUPERVISOR CIRCUIT, 2.93V, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3307-18DR?

Additional datasheets, footprints and schematics for TPS3307-18DR are listed on our Part Details page. You can also find images and similar parts to TPS3307-18DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3307-18DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3307-18DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3307-18DR fall under?

The TPS3307-18DR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3307-18DR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3307-18DR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3307-18DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3307-18DR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3307-18DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3307-18DR often in real-time on the comparison pages.

What if I can't find stock of TPS3307-18DR?

You can fill out our help required form which you can use to request a quote for TPS3307-18DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay