TPS3306-18D Power Management ICs - PMIC by Texas Instruments

MPU SUPERVISER 1.8V 3306 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.34
44,752
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.99
-
Buy Now
Logo for element14
element14
from US$2.20
-
Buy Now

Specifications

Threshold Voltage 1.68V
No. of Supervisors / Monitors 2Monitors
Supply Voltage Min 2.7V
Supply Voltage Max 6V
Reset Type Active-Low
Digital IC Case SOIC
No. of Pins 8Pins
Delay Time 100ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3306
IC Generic Number 3306
Logic Function Number 3306
Operating Temperature Range -40°C to +85°C
Output Current Max 5mA
Supply Current 15µA
Supply Voltage Range 2.7V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

Dual-processor voltage supervisor with power-fail & watchdog timer | Texas Instruments
Mpu Superviser 1.8V, 3306, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3306-18D?

Additional datasheets, footprints and schematics for TPS3306-18D are listed on our Part Details page. You can also find images and similar parts to TPS3306-18D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3306-18D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3306-18D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3306-18D fall under?

The TPS3306-18D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3306-18D when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3306-18D you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3306-18D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3306-18D have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3306-18D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3306-18D often in real-time on the comparison pages.

What if I can't find stock of TPS3306-18D?

You can fill out our help required form which you can use to request a quote for TPS3306-18D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay