No distributors results available
View Full Pricing & Stock ComparisonDriver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4.4A |
Supply Voltage Min | 10V |
Supply Voltage Max | 15V |
Driver Case Style | HTSSOP |
No. of Pins | 14Pins |
Input Delay | 80ns |
Output Delay | 80ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2849 |
Device Type | MOSFET Driver |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 4A |
Output Resistance | 4ohm |
Output Voltage | 14V |
Power Dissipation Pd | 2.668W |
Supply Voltage Range | 10V to 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS2849PWP?
Additional datasheets, footprints and schematics for TPS2849PWP are listed on our Part Details page. You can also find images and similar parts to TPS2849PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2849PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2849PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2849PWP fall under?
The TPS2849PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2849PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2849PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2849PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2849PWP have stock available?
There is no stock from authorised distributors for TPS2849PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2849PWP often in real-time on the comparison pages.
What if I can't find stock of TPS2849PWP?
You can fill out our help required form which you can use to request a quote for TPS2849PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.