TPS2829DBVT Semiconductors - ICs by Texas Instruments

DRIVER MOSFET SMD 2829 SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.86
390
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.05
-
Buy Now
Logo for element14
element14
from US$2.99
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.16
-
Buy Now

Specifications

Driver Configuration Non-Inverting
Peak Output Current 2A
Supply Voltage Min 4V
Supply Voltage Max 14V
Driver Case Style SOT-23
No. of Pins 5Pins
Input Delay 24ns
Output Delay 24ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2829
Device Type MOSFET Driver
IC Generic Number 2829
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Source Current Min 0mA
Output Voltage 15.5V
Output Voltage Max 9.9V
Power Dissipation Pd 437mW
Supply Voltage Range 4V to 14V
Termination Type Surface Mount Device

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
Driver, Mosfet, Smd, 2829, Sot-23-5,reel | Newark Electronics
2-A/2-A single-channel gate driver wih 40-V VDD | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2829DBVT?

Additional datasheets, footprints and schematics for TPS2829DBVT are listed on our Part Details page. You can also find images and similar parts to TPS2829DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2829DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2829DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2829DBVT fall under?

The TPS2829DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS2829DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2829DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2829DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2829DBVT have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS2829DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2829DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS2829DBVT?

You can fill out our help required form which you can use to request a quote for TPS2829DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay