Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Driver Configuration | Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Input Delay | 24ns |
Output Delay | 24ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2819 |
Device Type | MOSFET Driver |
IC Generic Number | 2819 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Source Current Min | 0mA |
Output Voltage | 15.5V |
Output Voltage Max | 13V |
Power Dissipation Pd | 437mW |
Supply Voltage Range | 4V to 14V |
Termination Type | Surface Mount Device |
IC: driver | Transfer Multisort Elektronik |
Driver, Mosfet, Smd, 2819, Sot-23-5 | Newark Electronics |
2-A/2-A single-channel gate driver wih 40-V VDD and regulated output | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2819DBVT?
Additional datasheets, footprints and schematics for TPS2819DBVT are listed on our Part Details page. You can also find images and similar parts to TPS2819DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2819DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2819DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2819DBVT fall under?
The TPS2819DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2819DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2819DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2819DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2819DBVT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPS2819DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2819DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS2819DBVT?
You can fill out our help required form which you can use to request a quote for TPS2819DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.