Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | MOSFET Driver |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | SOT-23 |
No. of Pins | 5 |
Input Delay | 24ns |
Output Delay | 24ns |
No. of Outputs | 1 |
Ic, Mosfet Driver, High-Speed, Sot-23-5 | Newark Electronics |
2-A/2-A single-channel gate driver wih 40-V VDD and regulated output | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2819DBVR?
Additional datasheets, footprints and schematics for TPS2819DBVR are listed on our Part Details page. You can also find images and similar parts to TPS2819DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2819DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2819DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2819DBVR fall under?
The TPS2819DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2819DBVR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2819DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2819DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2819DBVR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS2819DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2819DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS2819DBVR?
You can fill out our help required form which you can use to request a quote for TPS2819DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.