Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Driver Configuration | High Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 24ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2812 |
Device Type | MOSFET Driver |
IC Generic Number | 2812 |
Logic Function Number | 2812 |
No. of Channels | 2Channels |
No. of Drivers | 2Drivers |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 1.9A |
Output Voltage | 15.5V |
Output Voltage Max | 13V |
Power Dissipation Pd | 1090mW |
Supply Voltage Range | 4V to 14V |
Termination Type | Through Hole |
MOSFET DRVR 2A Dual High Speed Non-Inv | RS |
IC: driver | Transfer Multisort Elektronik |
Ic, 2Ch Mosfet Driv, 2812, Dip8 | Newark Electronics |
IC, 2CH MOSFET DRIV, 2812, DIP8 | element14 |
2-A/2-A dual-channel gate driver with internal regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2812P?
Additional datasheets, footprints and schematics for TPS2812P are listed on our Part Details page. You can also find images and similar parts to TPS2812P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2812P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2812P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2812P fall under?
The TPS2812P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2812P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2812P you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2812P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2812P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2812P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2812P often in real-time on the comparison pages.
What if I can't find stock of TPS2812P?
You can fill out our help required form which you can use to request a quote for TPS2812P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.