Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
25,746
|
Buy Now | |
Texas Instruments | US$0.22 |
12,660
|
Buy Now | |
CoreStaff | US$0.40 |
2,850
|
Buy Now | |
Newark Electronics | US$0.64 |
2,810
|
Buy Now | |
element14 | US$0.29 |
2,810
|
Buy Now | |
Farnell | US$0.29 |
2,810
|
Buy Now | |
Chip One Stop | US$0.30 |
2,260
|
Buy Now | |
Transfer Multisort Elektronik | US$0.38 |
1,366
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 8V |
Current Limit | - |
On State Resistance | 1.8ohm |
Distribution Switch Case Style | SSOT |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 1.19W |
1.2V-8V 3A High-Side Load Switch TSOT23 | RS |
8-V, 3-A, 44-mΩ load switch with adj. rise time | Texas Instruments |
Load Switch, High Side, 8V, Tsot-23-6 | Newark Electronics |
LOAD SWITCH, HIGH SIDE, 8V, TSOT-23-6 | element14 |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS27081ADDCR?
Additional datasheets, footprints and schematics for TPS27081ADDCR are listed on our Part Details page. You can also find images and similar parts to TPS27081ADDCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS27081ADDCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS27081ADDCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS27081ADDCR fall under?
The TPS27081ADDCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS27081ADDCR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS27081ADDCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS27081ADDCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS27081ADDCR have stock available?
Authorised distributors including RS, Texas Instruments, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for TPS27081ADDCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS27081ADDCR often in real-time on the comparison pages.
What if I can't find stock of TPS27081ADDCR?
You can fill out our help required form which you can use to request a quote for TPS27081ADDCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.