Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.33
|
23,545
in stock
|
Buy Now |
Controller Applications | Programmable Logic Controller Industrial Surge Protection |
---|---|
Input Voltage | - |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 55V |
Controller IC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.2-V to 60-V, 150m&Omega | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS26602RHFT?
Additional datasheets, footprints and schematics for TPS26602RHFT are listed on our Part Details page. You can also find images and similar parts to TPS26602RHFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS26602RHFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS26602RHFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS26602RHFT fall under?
The TPS26602RHFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS26602RHFT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS26602RHFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS26602RHFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS26602RHFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS26602RHFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS26602RHFT often in real-time on the comparison pages.
What if I can't find stock of TPS26602RHFT?
You can fill out our help required form which you can use to request a quote for TPS26602RHFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.