Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.33
|
23,735
in stock
|
Buy Now |
Controller Applications | Hot-Swap/Hot-Plug Adapter Powered Systems Printers SSDs/HDDs White Goods/Set-Top Box/Digital TV |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Controller IC Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7-V to 18-V, 34m&Omega | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS259521DSGT?
Additional datasheets, footprints and schematics for TPS259521DSGT are listed on our Part Details page. You can also find images and similar parts to TPS259521DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS259521DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS259521DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS259521DSGT fall under?
The TPS259521DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS259521DSGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS259521DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS259521DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS259521DSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS259521DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS259521DSGT often in real-time on the comparison pages.
What if I can't find stock of TPS259521DSGT?
You can fill out our help required form which you can use to request a quote for TPS259521DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.