Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Controller Applications | HDD and SSD Drives Set Top Boxes Fan Control PCI PCIe Cards Switches Routers |
---|---|
Input Voltage | 5V |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | Yes |
Where can I find additional details, specifications and documents for a TPS2592BADRCT?
Additional datasheets, footprints and schematics for TPS2592BADRCT are listed on our Part Details page. You can also find images and similar parts to TPS2592BADRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2592BADRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2592BADRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2592BADRCT fall under?
The TPS2592BADRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2592BADRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2592BADRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2592BADRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2592BADRCT have stock available?
There is no stock from authorised distributors for TPS2592BADRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2592BADRCT often in real-time on the comparison pages.
What if I can't find stock of TPS2592BADRCT?
You can fill out our help required form which you can use to request a quote for TPS2592BADRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.