TPS2592ALDRCT Semiconductors - ICs by Texas Instruments

HOT SWAP CONTROLLER 4.5V-13.8V SON-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS2592Ax family of eFuses is a highly integrated circuit protection and power management solution in a tiny package. The devices use few external components and provide multiple protection modes. They are a robust defense against overloads, shorts circuits, voltage surges, excessive inrush current, and reverse current. Current limit level can be set with a single external resistor. Over voltage events are limited by internal clamping circuits to a safe fixed maximum, with no external components required. Applications with particular voltage ramp requirements can set dV/dT with a single capacitor to ensure proper output ramp rates. Many systems, such as SSDs, must not allow holdup capacitance energy to dump back through the FET body diode onto a drooping or shorted input bus. The BFET pin is for such systems. An external NFET can be connected “Back to Back (B2B)” with the TPS2592Ax output and the gate driven by BFET to prevent current flow from load to source (see Figure 40).

No distributors results available

Specifications

Controller Applications HDD and SSD Drives Set Top Boxes Fan Control PCI PCIe Cards Switches Routers
Input Voltage 12V
Supply Voltage Min 4.5V
Supply Voltage Max 13.8V
Controller IC Case Style SON
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Internal Switch Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2592ALDRCT?

Additional datasheets, footprints and schematics for TPS2592ALDRCT are listed on our Part Details page. You can also find images and similar parts to TPS2592ALDRCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2592ALDRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2592ALDRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2592ALDRCT fall under?

The TPS2592ALDRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2592ALDRCT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2592ALDRCT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2592ALDRCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2592ALDRCT have stock available?

There is no stock from authorised distributors for TPS2592ALDRCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2592ALDRCT often in real-time on the comparison pages.

What if I can't find stock of TPS2592ALDRCT?

You can fill out our help required form which you can use to request a quote for TPS2592ALDRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay