Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | RAID Arrays Telecommunications Plug-In Circuit Boards Disk Drives SSDs PCIE Fan Control |
---|---|
Input Voltage | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-V to 20-V, 30mΩ, 2-5A eFuse | Texas Instruments |
Hot-Swap Controller, 20V, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2590RSAR?
Additional datasheets, footprints and schematics for TPS2590RSAR are listed on our Part Details page. You can also find images and similar parts to TPS2590RSAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2590RSAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2590RSAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2590RSAR fall under?
The TPS2590RSAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2590RSAR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2590RSAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2590RSAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2590RSAR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2590RSAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2590RSAR often in real-time on the comparison pages.
What if I can't find stock of TPS2590RSAR?
You can fill out our help required form which you can use to request a quote for TPS2590RSAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.