Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
USB IC Type | USB Type-C and Power Delivery (PD) controller |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Interface Case Style | VQFN |
No. of Pins | 32Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Host Controller |
Where can I find additional details, specifications and documents for a TPS25741RSMT?
Additional datasheets, footprints and schematics for TPS25741RSMT are listed on our Part Details page. You can also find images and similar parts to TPS25741RSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25741RSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25741RSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25741RSMT fall under?
The TPS25741RSMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS25741RSMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25741RSMT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25741RSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25741RSMT have stock available?
There is no stock from authorised distributors for TPS25741RSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25741RSMT often in real-time on the comparison pages.
What if I can't find stock of TPS25741RSMT?
You can fill out our help required form which you can use to request a quote for TPS25741RSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.