Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C and Power Delivery (PD) controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4.65V |
Supply Voltage Max | 25V |
Interface Case Style | VQFN |
No. of Pins | 32Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Power Delivery Host Port Controller |
USB Type-C™ and USB PD Source Controllers | Texas Instruments |
TYPE-C CONTROLLER, USB 2.0, VQFN-32 | element14 |
Where can I find additional details, specifications and documents for a TPS25741ARSMT?
Additional datasheets, footprints and schematics for TPS25741ARSMT are listed on our Part Details page. You can also find images and similar parts to TPS25741ARSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25741ARSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25741ARSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25741ARSMT fall under?
The TPS25741ARSMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS25741ARSMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25741ARSMT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25741ARSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25741ARSMT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS25741ARSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25741ARSMT often in real-time on the comparison pages.
What if I can't find stock of TPS25741ARSMT?
You can fill out our help required form which you can use to request a quote for TPS25741ARSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.