TPS2557DRBT Semiconductors - ICs by Texas Instruments

IC POWER DIST SWITCH ADJ 8SON REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS255x power-distribution switch is intended for applications where precision current limiting is required or heavy capacitive loads and short circuits are encountered. These devices offer a programmable current-limit threshold between 500 mA and 5 A (typical) through an external resistor. The power-switch rise and fall times are controlled to minimize current surges during turnon and turnoff. TPS255x devices limit the output current to a safe level by switching into a constant-current mode when the output load exceeds the current-limit threshold. The FAULT logic output asserts low during overcurrent and overtemperature conditions.

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.57
3,714
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
-
Buy Now
Logo for element14
element14
from US$1.26
-
Buy Now

Specifications

Power Load Switch Type High Side
Input Voltage 6.5V
Current Limit 5A
On State Resistance 0.022ohm
Distribution Switch Case Style SON
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity Active High
No. of Outputs 2Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 2557
Internal Switch No
Operating Temperature Range -40°C to +125°C
Power Dissipation Pd 2.403W
Termination Type Surface Mount Device

Alternative Descriptions

0.5-5A adjustable ILIMIT, 2.5-6.5V, 22m&Omega | Texas Instruments
Ic, Power Dist Switch, Adj, 8Son | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2557DRBT?

Additional datasheets, footprints and schematics for TPS2557DRBT are listed on our Part Details page. You can also find images and similar parts to TPS2557DRBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2557DRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2557DRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2557DRBT fall under?

The TPS2557DRBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2557DRBT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2557DRBT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2557DRBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2557DRBT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2557DRBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2557DRBT often in real-time on the comparison pages.

What if I can't find stock of TPS2557DRBT?

You can fill out our help required form which you can use to request a quote for TPS2557DRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay