Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
5,960
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
56,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6.5V |
Current Limit | 1.7A |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | SON |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
0.075-1.7A adj. ILIMIT, 2.5-6.5V, 85mΩ USB power switch, active-high, reverse blocking | Texas Instruments |
Power Switch IC, TPS2553DRVR | RS |
IC: power switch | Transfer Multisort Elektronik |
Power Load Switch, High Side, 6.5V, Son6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2553DRVR?
Additional datasheets, footprints and schematics for TPS2553DRVR are listed on our Part Details page. You can also find images and similar parts to TPS2553DRVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2553DRVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2553DRVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2553DRVR fall under?
The TPS2553DRVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2553DRVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2553DRVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2553DRVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2553DRVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS2553DRVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2553DRVR often in real-time on the comparison pages.
What if I can't find stock of TPS2553DRVR?
You can fill out our help required form which you can use to request a quote for TPS2553DRVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.