Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
2,290
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
44,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
214
in stock
|
Buy Now | |
element14
from US$0.35
|
214
in stock
|
Buy Now | |
Farnell
from US$0.35
|
214
in stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6.5V |
Current Limit | 1.7A |
On State Resistance | 0.085ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 625mW |
0.075-1.7A adj. ILIMIT, 2.5-6.5V, 85mΩ USB power switch, active-high, reverse blocking | Texas Instruments |
TPS2553DBVR, DIST Single | RS |
IC: power switch | Transfer Multisort Elektronik |
Power Load Switch, High Side, Sot-23-6 | Newark Electronics |
POWER LOAD SWITCH, HIGH SIDE, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a TPS2553DBVR?
Additional datasheets, footprints and schematics for TPS2553DBVR are listed on our Part Details page. You can also find images and similar parts to TPS2553DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2553DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2553DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2553DBVR fall under?
The TPS2553DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2553DBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2553DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2553DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2553DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS2553DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2553DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS2553DBVR?
You can fill out our help required form which you can use to request a quote for TPS2553DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.