Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6.5V |
Current Limit | 1.5A |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | WSON |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2552 |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1.2A |
Power Dissipation Pd | 715mW |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
0.075-1.7A adj. ILIMIT, 2.5-6.5V, 85mΩ USB power switch, active-low, reverse blocking | Texas Instruments |
Power Distribution Sw, Adj, Son-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2552DRVT?
Additional datasheets, footprints and schematics for TPS2552DRVT are listed on our Part Details page. You can also find images and similar parts to TPS2552DRVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2552DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2552DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2552DRVT fall under?
The TPS2552DRVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2552DRVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2552DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2552DRVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2552DRVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2552DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2552DRVT often in real-time on the comparison pages.
What if I can't find stock of TPS2552DRVT?
You can fill out our help required form which you can use to request a quote for TPS2552DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.