Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS2552 |
Kit Application Type | Power Management |
Application Sub Type | Power Distribution Switch |
Kit Contents | Eval Board TPS2552 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Adjustable Current-limit 2.5V-6.5V Operation Built-in Soft-Start Reverse I/O Voltage Protection |
Power-Distribution Switch with Adjustable Current-Limit Evaluation Module for TPS2552DBVEVM-364 | Texas Instruments |
Evaluation Board, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2552DBVEVM-364?
Additional datasheets, footprints and schematics for TPS2552DBVEVM-364 are listed on our Part Details page. You can also find images and similar parts to TPS2552DBVEVM-364 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2552DBVEVM-364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2552DBVEVM-364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2552DBVEVM-364 fall under?
The TPS2552DBVEVM-364 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2552DBVEVM-364 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2552DBVEVM-364 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2552DBVEVM-364 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2552DBVEVM-364 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2552DBVEVM-364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2552DBVEVM-364 often in real-time on the comparison pages.
What if I can't find stock of TPS2552DBVEVM-364?
You can fill out our help required form which you can use to request a quote for TPS2552DBVEVM-364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.