Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Charging Controller |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6.5V |
Interface Case Style | WQFN |
No. of Pins | 16Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB charging port controller and 3A power switch with Cable Compensation | Texas Instruments |
Usb Charging Port Controller, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2549RTET?
Additional datasheets, footprints and schematics for TPS2549RTET are listed on our Part Details page. You can also find images and similar parts to TPS2549RTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2549RTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2549RTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2549RTET fall under?
The TPS2549RTET is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2549RTET when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2549RTET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2549RTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2549RTET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2549RTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2549RTET often in real-time on the comparison pages.
What if I can't find stock of TPS2549RTET?
You can fill out our help required form which you can use to request a quote for TPS2549RTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.