Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS2549-Q1 |
Kit Application Type | Power Management |
Application Sub Type | USB Charging Port Power Switch & Controller |
Kit Contents | Eval Board TPS2549-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Charging Port Controller USB 2.0 High Speed Data Line Switch Built-in IEC 61000-4-2 Protection |
TPS2549Q1EVM Automotive USB Charging Port Controller & Power Switch Evaluation Module | Texas Instruments |
Evaluation Board, Charging Port Ctrl | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2549Q1EVM-729?
Additional datasheets, footprints and schematics for TPS2549Q1EVM-729 are listed on our Part Details page. You can also find images and similar parts to TPS2549Q1EVM-729 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2549Q1EVM-729 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2549Q1EVM-729 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2549Q1EVM-729 fall under?
The TPS2549Q1EVM-729 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2549Q1EVM-729 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2549Q1EVM-729 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2549Q1EVM-729 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2549Q1EVM-729 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2549Q1EVM-729.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2549Q1EVM-729 often in real-time on the comparison pages.
What if I can't find stock of TPS2549Q1EVM-729?
You can fill out our help required form which you can use to request a quote for TPS2549Q1EVM-729 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.