Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 3A |
On State Resistance | 0.073ohm |
Distribution Switch Case Style | WQFN |
No. of Pins | 16Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
USB charging port controller with CDP/SDP auto swtich and 2.5A power switch with load detection | Texas Instruments |
Power Load Switch, 5.5V, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2546RTER?
Additional datasheets, footprints and schematics for TPS2546RTER are listed on our Part Details page. You can also find images and similar parts to TPS2546RTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2546RTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2546RTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2546RTER fall under?
The TPS2546RTER is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2546RTER when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2546RTER you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2546RTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2546RTER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2546RTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2546RTER often in real-time on the comparison pages.
What if I can't find stock of TPS2546RTER?
You can fill out our help required form which you can use to request a quote for TPS2546RTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.