TPS2491DGSR Semiconductors - ICs by Texas Instruments

HOT-SWAP CONTROLLER 80V VSSOP-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.62
1,300
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.06
6,874
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
1,300
in stock
Buy Now
Logo for element14
element14
from US$2.75
1,300
in stock
Buy Now

Specifications

Controller Applications Base Stations Plug In Modules Server Backplane Storage Area Networks Medical Systems
Input Voltage -
Supply Voltage Min 9V
Supply Voltage Max 80V
Controller IC Case Style VSSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

9-V to 80-V hot swap controller with power limiting and Auto Retry | Texas Instruments
Hot-Swap Controller, 80V, Vssop-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2491DGSR?

Additional datasheets, footprints and schematics for TPS2491DGSR are listed on our Part Details page. You can also find images and similar parts to TPS2491DGSR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2491DGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2491DGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2491DGSR fall under?

The TPS2491DGSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2491DGSR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2491DGSR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2491DGSR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2491DGSR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2491DGSR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2491DGSR often in real-time on the comparison pages.

What if I can't find stock of TPS2491DGSR?

You can fill out our help required form which you can use to request a quote for TPS2491DGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay