Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.92
|
2,684
in stock
|
Buy Now |
Controller Applications | Communications Equipment Load Switch Plug-In Modules RAID Systems Server |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 18V |
Controller IC Case Style | VQFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | Yes |
2.5-V to 18-V, 3mΩ, 0.01-12A eFuse with driver for external blocking FET and latch off | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS24750RUVT?
Additional datasheets, footprints and schematics for TPS24750RUVT are listed on our Part Details page. You can also find images and similar parts to TPS24750RUVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS24750RUVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS24750RUVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS24750RUVT fall under?
The TPS24750RUVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS24750RUVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS24750RUVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS24750RUVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS24750RUVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS24750RUVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS24750RUVT often in real-time on the comparison pages.
What if I can't find stock of TPS24750RUVT?
You can fill out our help required form which you can use to request a quote for TPS24750RUVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.