Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.64
|
5,494
in stock
|
Buy Now |
Controller Applications | Enterprise Storage Power Muxing Redundant Power Supplies Battery Back Up |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 18V |
Controller IC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5-V to 18-V hot swap controller with power limiting and Oring | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS24742RGET?
Additional datasheets, footprints and schematics for TPS24742RGET are listed on our Part Details page. You can also find images and similar parts to TPS24742RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS24742RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS24742RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS24742RGET fall under?
The TPS24742RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS24742RGET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS24742RGET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS24742RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS24742RGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS24742RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS24742RGET often in real-time on the comparison pages.
What if I can't find stock of TPS24742RGET?
You can fill out our help required form which you can use to request a quote for TPS24742RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.