Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.43
|
7,560
in stock
|
Buy Now |
Controller Applications | ATCA Carrier Boards Base Stations MicroTCA Power Modules |
---|---|
Input Voltage | 15V |
Supply Voltage Min | 3V |
Supply Voltage Max | 4V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2458 |
Control Voltage AC Max | 12V |
Controller Type | Hot Swap |
Fault Output | Active Low |
Internal Switch | No |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 165mA |
Output Type | PG |
Output Voltage | 23V |
Output Voltage Max | 2.8V |
Supply Voltage Range | 3V to 4V 8.5V to 15V |
Termination Type | Surface Mount Device |
3-V to 15-V hot swap controller with Oring and Load current monitor | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2458RHBT?
Additional datasheets, footprints and schematics for TPS2458RHBT are listed on our Part Details page. You can also find images and similar parts to TPS2458RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2458RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2458RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2458RHBT fall under?
The TPS2458RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2458RHBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2458RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2458RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2458RHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2458RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2458RHBT often in real-time on the comparison pages.
What if I can't find stock of TPS2458RHBT?
You can fill out our help required form which you can use to request a quote for TPS2458RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.