Controller Applications | Disk Drives Plug In Circuit Boards RAID Arrays Telecommunications |
---|---|
Input Voltage | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | Yes |
3-V to 20-V, 33mΩ, 1.8-5.5A eFuse with thermal shutdown | Texas Instruments |
Hot Swap Controller, 3-20V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2421-2DDA?
Additional datasheets, footprints and schematics for TPS2421-2DDA are listed on our Part Details page. You can also find images and similar parts to TPS2421-2DDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2421-2DDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2421-2DDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2421-2DDA fall under?
The TPS2421-2DDA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2421-2DDA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2421-2DDA you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2421-2DDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2421-2DDA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2421-2DDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2421-2DDA often in real-time on the comparison pages.
What if I can't find stock of TPS2421-2DDA?
You can fill out our help required form which you can use to request a quote for TPS2421-2DDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.