Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.12
|
14,180
in stock
|
Buy Now |
IC Function | O-ring Power Rail Controller |
---|---|
Supply Voltage Min | 800mV |
Supply Voltage Max | 16.5V |
IC Package Type | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2419 |
Brief Features | N Channel MOSFET Control Soft Turn on Reduces Bus Transients |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 800mV to 16.5V |
0.8-V to 16.5-V 1.2A IQ 291-uA Igate source N+1 and OR-ing power rail controller with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2419PW?
Additional datasheets, footprints and schematics for TPS2419PW are listed on our Part Details page. You can also find images and similar parts to TPS2419PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2419PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2419PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2419PW fall under?
The TPS2419PW is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS2419PW when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2419PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2419PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2419PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2419PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2419PW often in real-time on the comparison pages.
What if I can't find stock of TPS2419PW?
You can fill out our help required form which you can use to request a quote for TPS2419PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.