Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.70
|
1,750
in stock
|
Buy Now |
Input Voltage | 3.3V |
---|---|
Output Current | - |
UVLO | - |
Controller IC Case Style | QFN |
No. of Pins | 56Pins |
Duty Cycle (%) | - |
Frequency | 14MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2-pair, type-2, 8-channel  | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2388RTQT?
Additional datasheets, footprints and schematics for TPS2388RTQT are listed on our Part Details page. You can also find images and similar parts to TPS2388RTQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2388RTQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2388RTQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2388RTQT fall under?
The TPS2388RTQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2388RTQT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2388RTQT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2388RTQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2388RTQT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2388RTQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2388RTQT often in real-time on the comparison pages.
What if I can't find stock of TPS2388RTQT?
You can fill out our help required form which you can use to request a quote for TPS2388RTQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.