Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS2376H |
Kit Application Type | Power Management |
Application Sub Type | Power Over Ethernet (POE) Powered Device(PD) Controller |
Kit Contents | Eval Board TPS2376H |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Complete PD Solution Including Detection Classification & Current Limiting Delivers 5V at 5A |
TPS2376H Evaluation Module | Texas Instruments |
Eval Mod, Poe, Powered Device Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2376HEVM?
Additional datasheets, footprints and schematics for TPS2376HEVM are listed on our Part Details page. You can also find images and similar parts to TPS2376HEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2376HEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2376HEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2376HEVM fall under?
The TPS2376HEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2376HEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2376HEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2376HEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2376HEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2376HEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2376HEVM often in real-time on the comparison pages.
What if I can't find stock of TPS2376HEVM?
You can fill out our help required form which you can use to request a quote for TPS2376HEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.