Input Voltage | 57V |
---|---|
Output Current | 450mA |
UVLO | 8.8V |
Controller IC Case Style | TSSOP |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 350mA |
Termination Type | Surface Mount Device |
Class 3 PoE PD with auto-retry | Texas Instruments |
Ic, Poe, Device Controller, 8Tssop | Newark Electronics |
IC, POE, DEVICE CONTROLLER, 8TSSOP | element14 |
Where can I find additional details, specifications and documents for a TPS2375PW-1?
Additional datasheets, footprints and schematics for TPS2375PW-1 are listed on our Part Details page. You can also find images and similar parts to TPS2375PW-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2375PW-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2375PW-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2375PW-1 fall under?
The TPS2375PW-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2375PW-1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2375PW-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2375PW-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2375PW-1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS2375PW-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2375PW-1 often in real-time on the comparison pages.
What if I can't find stock of TPS2375PW-1?
You can fill out our help required form which you can use to request a quote for TPS2375PW-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.