Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 57V |
---|---|
Output Current | - |
UVLO | 39.3V |
Controller IC Case Style | TSSOP |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Class 3 PoE PD with latch protection | Texas Instruments |
Pd Controller, Ieee 802.3Af, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2375PW?
Additional datasheets, footprints and schematics for TPS2375PW are listed on our Part Details page. You can also find images and similar parts to TPS2375PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2375PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2375PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2375PW fall under?
The TPS2375PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2375PW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2375PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2375PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2375PW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2375PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2375PW often in real-time on the comparison pages.
What if I can't find stock of TPS2375PW?
You can fill out our help required form which you can use to request a quote for TPS2375PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.