TPS23756PWP Semiconductors - ICs by Texas Instruments

DC-DC CONV CTRL 253KHZ HTSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Farnell
Farnell
from US$3.93
24
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.49
139,381
in stock
Buy Now
Logo for element14
element14
from US$3.70
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.60
-
Buy Now

Specifications

Topology -
Input Voltage Min 0V
Input Voltage Max 57V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 20Pins
Output Current -
Output Voltage Min 14.3V
Output Voltage Max 15.7V
Switching Frequency 253kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Frequency 278kHz
Operating Temperature Min -40°C
Primary Input Voltage 57V

Alternative Descriptions

Class 4 PoE PD with flyback/forward DC-DC controller & 12V-57V adapter support | Texas Instruments
DC-DC CONV, CTRL, 253KHZ, HTSSOP-20 | element14
Dc-Dc Conv, Ctrl, 253Khz, Htssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS23756PWP?

Additional datasheets, footprints and schematics for TPS23756PWP are listed on our Part Details page. You can also find images and similar parts to TPS23756PWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS23756PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23756PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS23756PWP fall under?

The TPS23756PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS23756PWP when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23756PWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS23756PWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS23756PWP have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS23756PWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS23756PWP often in real-time on the comparison pages.

What if I can't find stock of TPS23756PWP?

You can fill out our help required form which you can use to request a quote for TPS23756PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay