TPS23750PWPR Semiconductors - ICs by Texas Instruments

POE PD CONTROLLER HTSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.00
10,433
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.64
-
Buy Now
Logo for element14
element14
from US$2.78
-
Buy Now

Specifications

Input Voltage 67V
Output Current -
UVLO 39.3V
Controller IC Case Style HTSSOP
No. of Pins 20Pins
Duty Cycle (%) 49.5%
Frequency 487kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Class 3 PoE PD with flyback DC-DC controller | Texas Instruments
Poe Pd Controller, Htssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS23750PWPR?

Additional datasheets, footprints and schematics for TPS23750PWPR are listed on our Part Details page. You can also find images and similar parts to TPS23750PWPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS23750PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23750PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS23750PWPR fall under?

The TPS23750PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS23750PWPR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23750PWPR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS23750PWPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS23750PWPR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS23750PWPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS23750PWPR often in real-time on the comparison pages.

What if I can't find stock of TPS23750PWPR?

You can fill out our help required form which you can use to request a quote for TPS23750PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay