Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.86
|
3,788
in stock
|
Buy Now |
Controller Applications | ATCA Carrier Boards Base Stations MicroTCA Power Modules |
---|---|
Input Voltage | 8.5V |
Supply Voltage Min | 3V |
Supply Voltage Max | 4V |
Controller IC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2358 |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Output Current | 165mA |
Primary Input Voltage | 15V |
Termination Type | Surface Mount Device |
8.5-V to 15-V dual channel hot swap controller with Oring | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2358RGZT?
Additional datasheets, footprints and schematics for TPS2358RGZT are listed on our Part Details page. You can also find images and similar parts to TPS2358RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2358RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2358RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2358RGZT fall under?
The TPS2358RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2358RGZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2358RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2358RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2358RGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2358RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2358RGZT often in real-time on the comparison pages.
What if I can't find stock of TPS2358RGZT?
You can fill out our help required form which you can use to request a quote for TPS2358RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.