Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS22980 |
Kit Application Type | Power Management |
Application Sub Type | Multiplexer |
Kit Contents | Eval Board TPS22980 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Adjustable Current Limit Make Before Break Switch Over Integrated Linear Regulator |
Evaluation Module, Multiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS22980EVM?
Additional datasheets, footprints and schematics for TPS22980EVM are listed on our Part Details page. You can also find images and similar parts to TPS22980EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22980EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22980EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22980EVM fall under?
The TPS22980EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS22980EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22980EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22980EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22980EVM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS22980EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22980EVM often in real-time on the comparison pages.
What if I can't find stock of TPS22980EVM?
You can fill out our help required form which you can use to request a quote for TPS22980EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.