Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
6,110
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
181,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,675
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
174
in stock
|
Buy Now | |
element14
from US$0.68
|
174
in stock
|
Buy Now | |
Farnell
from US$0.72
|
174
in stock
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.5V |
Current Limit | 6A |
On State Resistance | 0.016ohm |
Distribution Switch Case Style | WSON |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
5.7-V, 6-A, 16-mΩ load switch with adj. rise time and optional output discharge | Texas Instruments |
Ultra-Low Resistance Load Switch WSON8EP | RS |
Power Load Switch, Wson-8 | Newark Electronics |
POWER LOAD SWITCH, WSON-8 | element14 |
Where can I find additional details, specifications and documents for a TPS22965DSGT?
Additional datasheets, footprints and schematics for TPS22965DSGT are listed on our Part Details page. You can also find images and similar parts to TPS22965DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22965DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22965DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22965DSGT fall under?
The TPS22965DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22965DSGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22965DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22965DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22965DSGT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS22965DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22965DSGT often in real-time on the comparison pages.
What if I can't find stock of TPS22965DSGT?
You can fill out our help required form which you can use to request a quote for TPS22965DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.