Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.5V |
Current Limit | 3A |
On State Resistance | 0.0133ohm |
Distribution Switch Case Style | DSBGA |
No. of Pins | 6Pins |
Thermal Protection | No |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5.5-V, 3-A, 14-mΩ load switch | Texas Instruments |
Power Switch, TPS22963CYZPT | RS |
POWER LOAD SWITCH, 5.5V, DSBGA-6 | element14 |
Power Load Switch, 5.5V, Dsbga-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS22963CYZPT?
Additional datasheets, footprints and schematics for TPS22963CYZPT are listed on our Part Details page. You can also find images and similar parts to TPS22963CYZPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22963CYZPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22963CYZPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22963CYZPT fall under?
The TPS22963CYZPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22963CYZPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22963CYZPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22963CYZPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22963CYZPT have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS22963CYZPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22963CYZPT often in real-time on the comparison pages.
What if I can't find stock of TPS22963CYZPT?
You can fill out our help required form which you can use to request a quote for TPS22963CYZPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.