Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.56
|
47,475
in stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 4.5V |
Current Limit | 150mA |
On State Resistance | 0.4ohm |
Distribution Switch Case Style | SON |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 22949 |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 1.525W |
Termination Type | Surface Mount Device |
4.5-V, 0.1-A, 350-mΩ, load switch with current limit and LDO | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS22949ADRGR?
Additional datasheets, footprints and schematics for TPS22949ADRGR are listed on our Part Details page. You can also find images and similar parts to TPS22949ADRGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22949ADRGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22949ADRGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22949ADRGR fall under?
The TPS22949ADRGR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22949ADRGR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22949ADRGR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22949ADRGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22949ADRGR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS22949ADRGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22949ADRGR often in real-time on the comparison pages.
What if I can't find stock of TPS22949ADRGR?
You can fill out our help required form which you can use to request a quote for TPS22949ADRGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.