Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.20
|
-
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 13.5V |
Current Limit | 2.2A |
On State Resistance | 0.103ohm |
Distribution Switch Case Style | HTSSOP |
No. of Pins | 32Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2205 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Power Dissipation Pd | 1.625W |
Supply Voltage Min | 3.3V |
Termination Type | Surface Mount Device |
1A Dual-Slot PC Card Power Switch w/ Parallel Interface | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2205IDAP.?
Additional datasheets, footprints and schematics for TPS2205IDAP. are listed on our Part Details page. You can also find images and similar parts to TPS2205IDAP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2205IDAP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2205IDAP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2205IDAP. fall under?
The TPS2205IDAP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2205IDAP. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2205IDAP. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2205IDAP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2205IDAP. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2205IDAP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2205IDAP. often in real-time on the comparison pages.
What if I can't find stock of TPS2205IDAP.?
You can fill out our help required form which you can use to request a quote for TPS2205IDAP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.