Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.10
|
-
|
Buy Now |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2148 |
Input Voltage Max | 5.5V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 150mA |
Output Current Max | 0.15A |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.9V |
Termination Type | Surface Mount Device |
2-ch, 0.15A loading, 340mΩ USB power switch, active-low + 3.3V LDO enable & output switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2148IDGN.?
Additional datasheets, footprints and schematics for TPS2148IDGN. are listed on our Part Details page. You can also find images and similar parts to TPS2148IDGN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2148IDGN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2148IDGN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2148IDGN. fall under?
The TPS2148IDGN. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2148IDGN. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2148IDGN. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2148IDGN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2148IDGN. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2148IDGN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2148IDGN. often in real-time on the comparison pages.
What if I can't find stock of TPS2148IDGN.?
You can fill out our help required form which you can use to request a quote for TPS2148IDGN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.