TPS2115PW Semiconductors - ICs by Texas Instruments

POWER MUX HIGH-SIDE 5.5V TSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$2.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.87
-
Buy Now
Logo for element14
element14
from US$3.03
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.04
-
Buy Now

Specifications

Power Load Switch Type High Side
Input Voltage 5.5V
Current Limit 1.25A
On State Resistance 0.084ohm
Distribution Switch Case Style TSSOP
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity Active High Active Low
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
On State Resistance Max 84mohm

Alternative Descriptions

Power Mux, High-Side, 5.5V, Tssop-8 | Newark Electronics
2.8-V to 5.5-V, 84-m&Omega | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2115PW?

Additional datasheets, footprints and schematics for TPS2115PW are listed on our Part Details page. You can also find images and similar parts to TPS2115PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2115PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2115PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2115PW fall under?

The TPS2115PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2115PW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2115PW you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2115PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2115PW have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS2115PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2115PW often in real-time on the comparison pages.

What if I can't find stock of TPS2115PW?

You can fill out our help required form which you can use to request a quote for TPS2115PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay