TPS2111PWG4 Semiconductors - ICs by Texas Instruments

POWER MUX DUAL SMD 2111 TSSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Power Load Switch Type High Side
Input Voltage 5.5V
Current Limit 1.25A
On State Resistance 0.084ohm
Distribution Switch Case Style TSSOP
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity Active High
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2111
IC Generic Number 2111
Operating Temperature Range -40°C to +85°C
Output Voltage 6V
Power Dissipation Pd 3.87mW
Supply Voltage Min 2.8V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2111PWG4?

Additional datasheets, footprints and schematics for TPS2111PWG4 are listed on our Part Details page. You can also find images and similar parts to TPS2111PWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2111PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2111PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2111PWG4 fall under?

The TPS2111PWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2111PWG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2111PWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2111PWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2111PWG4 have stock available?

There is no stock from authorised distributors for TPS2111PWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2111PWG4 often in real-time on the comparison pages.

What if I can't find stock of TPS2111PWG4?

You can fill out our help required form which you can use to request a quote for TPS2111PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay