Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 16Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 4Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2087 |
Operating Temperature Range | 0°C to +85°C |
Output Current Max | 500mA |
Power Dissipation Pd | 1.123W |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
4-ch, 5.5-V, 0.7-A, 80-mΩ, load switch with active low enables | Texas Instruments |
Ic, Quad Power Dist Sw 16-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2087D.?
Additional datasheets, footprints and schematics for TPS2087D. are listed on our Part Details page. You can also find images and similar parts to TPS2087D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2087D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2087D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2087D. fall under?
The TPS2087D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2087D. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2087D. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2087D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2087D. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2087D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2087D. often in real-time on the comparison pages.
What if I can't find stock of TPS2087D.?
You can fill out our help required form which you can use to request a quote for TPS2087D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.