TPS2082D. Semiconductors - ICs by Texas Instruments

IC DUAL POWER DIST SW 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$2.47
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.86
20,912
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.37
-
Buy Now
Logo for element14
element14
from US$2.50
-
Buy Now

Specifications

Power Load Switch Type High Side
Input Voltage 5.5V
Current Limit 1A
On State Resistance 0.08ohm
Distribution Switch Case Style SOIC
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity Active Low
No. of Outputs 2Outputs
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2082
Operating Temperature Range 0°C to +85°C
Output Current Max 500mA
Power Dissipation Pd 725mW
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

2-ch, 5.5-V, 0.7-A, 80-mΩ, load switch with active low enables | Texas Instruments
Ic, Dual Power Dist Sw 8-Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2082D.?

Additional datasheets, footprints and schematics for TPS2082D. are listed on our Part Details page. You can also find images and similar parts to TPS2082D. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2082D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2082D. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2082D. fall under?

The TPS2082D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2082D. when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2082D. you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2082D. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2082D. have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2082D..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2082D. often in real-time on the comparison pages.

What if I can't find stock of TPS2082D.?

You can fill out our help required form which you can use to request a quote for TPS2082D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay