TPS2080D. Semiconductors - ICs by Texas Instruments

IC DUAL POWER DIST SW 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for RS
RS
from US$1.34
210
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.86
3,450
in stock
Buy Now
Logo for element14
element14
from US$2.94
838
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.53
838
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.07
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.37
-
Buy Now

Specifications

Power Load Switch Type High Side
Input Voltage 5.5V
Current Limit 1A
On State Resistance 0.08ohm
Distribution Switch Case Style SOIC
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity Active High
No. of Outputs 2Outputs
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2080
Operating Temperature Range 0°C to +85°C
Output Current Max 500mA
Power Dissipation Pd 725mW
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

2-ch, 5.5-V, 0.7-A, 80-mΩ, load switch with active high enables | Texas Instruments
IC, DUAL POWER DIST SW 8-SOIC | element14
Current Limit SW 2-IN 2-OUT 2.7V to 5.5V | RS
Ic, Dual Power Dist Sw 8-Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2080D.?

Additional datasheets, footprints and schematics for TPS2080D. are listed on our Part Details page. You can also find images and similar parts to TPS2080D. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2080D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2080D. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2080D. fall under?

The TPS2080D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2080D. when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2080D. you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2080D. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2080D. have stock available?

Authorised distributors including Texas Instruments, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for TPS2080D..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2080D. often in real-time on the comparison pages.

What if I can't find stock of TPS2080D.?

You can fill out our help required form which you can use to request a quote for TPS2080D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay